EN
  • EN
  • DE

A3PE1500-FGG676

Part No A3PE1500-FGG676
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 444 I/O 676FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features series Field Programmable Gate Array (FPGA) IC 444 276480 676-BGA
Manufacturer Microchip Technology
Series ProASIC3E
Package Tray
Number of I/O 444
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 676-BGA
Case / Package 676-FBGA (27x27)
Family Name A3PE1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908959-A3PE1500-FGG676
Ultra Librarian 3D Model Ultra Librarian A3PE1500-FGG676 CAD Model

Description

The A3PE1500-FGG676 is a state-of-the-art programmable logic device (PLD) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the ProASIC3 series, which is known for its low power consumption, high performance, and security features. The device is ideal for a wide range of applications, including but not limited to automotive, consumer electronics, industrial, and medical devices.

Key Features

  • High Capacity: With 1.5 million system gates, the A3PE1500-FGG676 provides ample logic capacity to handle complex designs and functionalities.
  • Security: The device incorporates advanced security features such as flash lock and a unique device ID, ensuring the protection of intellectual property and prevention of unauthorized access.
  • High Performance: Offering high-speed user I/Os and a high-performance memory subsystem, this PLD is designed to meet the demands of high-speed interfaces and computational tasks.
  • Package: The FGG676 package is a fine-pitch grid array, providing a compact footprint and excellent electrical performance.
  • Low Power Consumption: As part of the ProASIC3 family, this device boasts low static power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the A3PE1500-FGG676 allows it to be used in a multitude of applications. Its robustness and reliability make it particularly well-suited for automotive systems that require compliance with stringent quality and performance standards. In consumer electronics, it can be utilized for high-definition multimedia interfaces and handheld devices. Industrial automation systems also benefit from its high-speed I/O capabilities and low power profile. Furthermore, medical devices that demand high data integrity and security can rely on the A3PE1500-FGG676 for critical functions.

Support and Resources

Microchip Technology provides comprehensive support for the A3PE1500-FGG676, including development tools, software libraries, and a global network of technical support. Designers can access a wealth of resources, such as application notes, reference designs, and product documentation to facilitate the integration of the device into their projects.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess