EN
  • EN
  • DE

A3P250-2PQG208I

Part No A3P250-2PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 151 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 36864
Number of I/O 151
Number of Gates 250000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A3P250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 989381-A3P250-2PQG208I
Ultra Librarian 3D Model Ultra Librarian A3P250-2PQG208I CAD Model

Description

Microchip Technology's A3P250-2PQG208I FPGA

Discover the A3P250-2PQG208I, a leading-edge field-programmable gate array (FPGA) from Microchip Technology, designed to deliver high performance for a wide array of applications. This versatile component is part of the ProASIC3 series, known for providing cost-effective programmable solutions to complement the latest in electronic design.

The A3P250-2PQG208I is crafted with a focus on reliability and efficiency. It features a density of 250,000 system gates, giving designers ample space to implement complex logic functions and designs. With its 208-pin PQFP (Plastic Quad Flat Pack) package, it ensures a compact footprint while allowing for robust connectivity with other components on the PCB.

This FPGA operates at a speed grade of -2, indicating a balanced trade-off between power consumption and performance, making it suitable for both power-sensitive and performance-demanding applications. The industrial temperature range of -40°C to +85°C ensures that the A3P250-2PQG208I can withstand harsh operating conditions, making it an ideal choice for industrial, automotive, and outdoor deployment.

One of the standout features of the A3P250-2PQG208I is its in-system programmability, which allows for updates and reconfiguration of the FPGA's logic without the need for costly and time-consuming hardware changes. This provides a significant advantage for product lifecycle management and adaptability to evolving technical requirements.

Security is a paramount concern in today's connected world, and Microchip Technology addresses this by incorporating advanced security features into the A3P250-2PQG208I. These features include a unique device ID, user flash memory, and AES-based encryption to protect intellectual property and prevent unauthorized access or tampering.

Whether you are developing applications in the fields of communication, consumer electronics, or industrial control systems, the A3P250-2PQG208I from Microchip Technology offers the flexibility, performance, and security you need to bring your innovative designs to life.

Choose the A3P250-2PQG208I for a robust and versatile FPGA solution that will empower your next-generation electronic products.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7304 $86.1912
5+ $23.5737 $117.8685
8+ $22.8370 $182.6960
11+ $22.1004 $243.1044
14+ $21.3637 $299.0918
19+ $19.1536 $363.9184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess