EN
  • EN
  • DE

A3P125-2PQ208I

Part No A3P125-2PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 133 I/O 208QFP / ProASIC3 Field Programmable Gate Array (FPGA) IC 133 36864 208-BFQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Total RAM Bits 36864
Number of I/O 133
Number of Gates 125000
Voltage - Supply 1.425V ~ 1.575V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A3P125
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 72
Win Source Part Number 1318094-A3P125-2PQ208I
Ultra Librarian 3D Model Ultra Librarian A3P125-2PQ208I CAD Model

Description

Microchip Technology's A3P125-2PQ208I FPGA

The A3P125-2PQ208I is a sophisticated field-programmable gate array (FPGA) from the renowned semiconductor manufacturer Microchip Technology. This high-performance integrated circuit is designed to meet the demanding needs of modern electronics, offering a flexible and programmable solution that can be tailored to a wide range of applications.

The A3P125-2PQ208I is part of Microchip's ProASIC3 series, known for its low power consumption and high reliability. With its 125,000 system gates, the device provides ample logic for complex digital circuits and systems. This FPGA is equipped with 208-pin PQFP (Plastic Quad Flat Pack) packaging, which makes it suitable for surface mount technology and ensures a compact footprint on printed circuit boards (PCBs).

One of the key features of the A3P125-2PQ208I is its in-system programmability, allowing designers to update the FPGA firmware post-deployment, which is essential for future-proofing products and systems. The device operates at an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

With its non-volatile flash technology, the A3P125-2PQ208I maintains its configuration without the need for external memory, leading to a more secure and robust design. Additionally, the FPGA is immune to neutron-induced configuration upsets, making it an excellent choice for applications that require high levels of reliability, such as aerospace, automotive, and industrial control systems.

Developers can take advantage of the comprehensive software tools provided by Microchip Technology for device programming and design optimization. The A3P125-2PQ208I's support for multiple I/O standards and its versatile logic resources make it an ideal platform for custom digital logic designs, including but not limited to, digital signal processing (DSP), embedded processing, and complex algorithm implementations.

In summary, the A3P125-2PQ208I from Microchip Technology is a powerful and reliable FPGA that offers the flexibility and performance needed for a wide range of electronic applications. Its advanced features and robust packaging make it a smart choice for designers looking to create sophisticated and adaptable digital systems.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess