EN
  • EN
  • DE

A3P125-1TQ144I

Part No A3P125-1TQ144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144TQFP / series Field Programmable Gate Array (FPGA) IC 100 36864 144-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Product Status Obsolete
Total RAM Bits 36864
Number of I/O 100
Number of Gates 125000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number A3P125
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1205454-A3P125-1TQ144I
Ultra Librarian 3D Model Ultra Librarian A3P125-1TQ144I CAD Model

Description

The A3P125-1TQ144I is a versatile and high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide array of applications ranging from consumer electronics to industrial automation. This product is part of Microchip's ProASIC3 series, which is renowned for providing low power consumption, high reliability, and a wealth of features to enable complex digital circuit design.

Key Features:

  • High Capacity: The A3P125-1TQ144I offers a logic capacity of 125K gates, which provides designers with ample space to implement their digital logic designs without the constraints of limited gate counts.
  • Speed Grade: The '-1' speed grade indicates that this device is optimized for high-speed performance, making it suitable for applications requiring quick data processing and throughput.
  • Package Type: Encased in a TQ144 (Thin Quad Flat Pack) package, the A3P125-1TQ144I has a compact footprint that is ideal for space-constrained applications. The 'I' at the end of the part number denotes the industrial temperature range, ensuring reliable operation under extreme temperature conditions ranging from -40°C to +85°C.
  • Low Power Consumption: As part of the ProASIC3 series, this FPGA is designed for low power applications, thereby reducing the overall power consumption of the system and enhancing energy efficiency.
  • Non-Volatile Memory: The FPGA incorporates on-chip non-volatile memory, which allows for instant-on capabilities, eliminating the need for external configuration memory and simplifying the design.
  • Security: Microchip Technology has incorporated advanced security features into the A3P125-1TQ144I, such as a unique device ID and flash lock to protect intellectual property and prevent unauthorized access to the device configuration.

Applications:

The A3P125-1TQ144I is highly adaptable and can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Telecommunications infrastructure
  • Aerospace and defense systems

In summary, the A3P125-1TQ144I from Microchip Technology is a robust and reliable FPGA solution that offers designers the flexibility, performance, and features necessary to create innovative and efficient digital systems.

You May Also Be Interested in

Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess