EN
  • EN
  • DE

A3P1000L-FGG144I

Part No A3P1000L-FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 147456
Number of I/O 97
Number of Gates 1000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1010486-A3P1000L-FGG144I
Ultra Librarian 3D Model Ultra Librarian A3P1000L-FGG144I CAD Model

Description

Microchip Technology's A3P1000L-FGG144I FPGA

The A3P1000L-FGG144I is a high-performance, low-power field-programmable gate array (FPGA) from Microchip Technology, designed to meet the needs of a wide range of applications. This versatile component is part of the ProASIC3 series, offering a reliable and cost-effective solution for system integration and innovation.

At the heart of the A3P1000L-FGG144I lies a dense, efficient architecture that provides users with a substantial number of logic elements and flip-flops. With 1 million system gates, it enables complex digital systems to be implemented with ease. The device is housed in a fine-pitch 144-pin grid array package (FGG144), ensuring a compact footprint that is ideal for space-constrained applications.

This FPGA is designed to operate at a low core voltage, which significantly reduces power consumption, making it an excellent choice for battery-powered or energy-sensitive designs. The device also supports a wide range of I/O standards, including LVCMOS, LVTTL, and LVDS, thereby offering flexibility in interfacing with other components in a system.

The A3P1000L-FGG144I is equipped with non-volatile flash memory, which provides a secure and instant-on configuration capability. Unlike SRAM-based FPGAs, this device does not require an external configuration memory, leading to a simpler and more secure system design. The flash-based configuration also ensures that the FPGA is immune to radiation-induced configuration upsets, making it suitable for applications in harsh environments.

For design security, the A3P1000L-FGG144I incorporates advanced security features such as a unique device ID and flash lock to protect intellectual property against unauthorized access or copying. Additionally, the in-system programmability feature allows for easy updates and modifications to the design without the need for expensive and time-consuming hardware changes.

In summary, the A3P1000L-FGG144I from Microchip Technology is a robust, low-power FPGA that provides a secure and flexible platform for a wide array of applications, from consumer electronics to industrial automation and automotive systems. Its combination of high-density logic, low power consumption, and advanced security features make it a smart choice for designers looking to create innovative and efficient digital solutions.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess