EN
  • EN
  • DE

A3P1000L-1FGG144I

Part No A3P1000L-1FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Total RAM Bits 147456
Number of I/O 97
Number of Gates 1000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 2266-A3P1000L-1FGG144I
Standard Package 160
Win Source Part Number 1195310-A3P1000L-1FGG144I
Ultra Librarian 3D Model Ultra Librarian A3P1000L-1FGG144I CAD Model

Description

Product Overview: A3P1000L-1FGG144I from Microchip Technology

The A3P1000L-1FGG144I is a high-performance FPGA (Field Programmable Gate Array) device manufactured by Microchip Technology, which stands at the forefront of programmable logic solutions. This particular model is a part of the ProASIC3L series, designed to deliver low-power consumption while maintaining a high level of functionality and reliability.

With its 1 million system gates, the A3P1000L-1FGG144I provides ample capacity for complex digital circuit designs and system-level integration. Its core architecture is optimized for a variety of applications, ranging from communications and industrial control systems to automotive and consumer electronics.

Key Features:

  • Low Power Consumption: The A3P1000L variant is specifically engineered to operate with lower power requirements without sacrificing performance, making it ideal for power-sensitive applications.
  • High-Density Design: Boasting 144 user I/Os, this FPGA provides designers with the flexibility to implement intricate designs in a compact form factor.
  • Non-Volatile Memory: The device incorporates non-volatile flash memory, which allows for instant-on capabilities and secure storage of the configuration data.
  • Live At Power-Up (LAPU) Technology: This feature ensures that the FPGA is operational immediately upon power-up, significantly reducing the initialization time.
  • High Reliability: With an industrial temperature range of -40°C to 85°C, the A3P1000L-1FGG144I is built to operate reliably in harsh environments.
  • In-System Programmability: The device supports in-system programming, allowing for updates and changes to be made to the FPGA configuration without the need for removal from the system.

Package and Quality:

The A3P1000L-1FGG144I is offered in a fine-pitch 144-pin Grid Array (FGG) package, ensuring a compact footprint for space-constrained applications. Additionally, it adheres to Microchip Technology's stringent quality standards, providing assurance of its durability and performance over time.

Whether you're developing advanced digital systems or looking for a reliable FPGA for your next project, the A3P1000L-1FGG144I from Microchip Technology is an excellent choice that combines low-power operation with robust functionality and adaptability.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess