EN
  • EN
  • DE

A3P1000-FGG256

Part No A3P1000-FGG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 177 147456 256-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 177
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858926-A3P1000-FGG256
Ultra Librarian 3D Model Ultra Librarian A3P1000-FGG256 CAD Model

Description

Microchip Technology's A3P1000-FGG256 FPGA

The A3P1000-FGG256 is a high-performance, feature-rich field-programmable gate array (FPGA) from Microchip Technology, formerly known as Actel. This product is part of the ProASIC3 series, designed to offer a perfect blend of flexibility, speed, and low power consumption. The A3P1000-FGG256 is an ideal choice for designers looking for a programmable solution that can meet the stringent requirements of a wide range of applications, including industrial, medical, automotive, and consumer electronics.

Key Features:

  • Density and Performance: The A3P1000-FGG256 provides 1 million system gates that enable complex digital system designs. Its high-performance system speed is suitable for demanding applications requiring quick data processing.
  • Package Type: The device comes in a Fine-pitch Grid Array (FGG) package with 256 pins, offering a compact footprint for space-constrained applications.
  • Low Power Consumption: With Microchip's focus on power efficiency, this FPGA is optimized for low power consumption, reducing the overall power requirements of the system it is integrated into.
  • Flash Technology: Utilizing non-volatile flash technology, the A3P1000-FGG256 ensures data retention without the need for external memory and provides an instant-on capability, a significant advantage for applications that require quick start-up times.
  • Security: The device includes advanced security features such as a unique device ID, user flash memory, and AES encryption to protect intellectual property and prevent unauthorized copying.
  • Reprogrammability: As an FPGA, the A3P1000-FGG256 can be reprogrammed in the field, allowing for updates and design iterations without the need for costly hardware changes.

Applications:

The versatility of the A3P1000-FGG256 makes it suitable for a variety of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Medical imaging devices
  • Security and surveillance systems
  • Consumer electronics

With its robust set of features, the A3P1000-FGG256 from Microchip Technology is engineered to meet the needs of today's complex digital systems, providing designers with a reliable and flexible solution that can be tailored to a multitude of specialized applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.6016 $77.6016
2+ $63.6732 $127.3464
3+ $61.6834 $185.0502
4+ $59.6936 $238.7744
6+ $57.7038 $346.2228
7+ $51.7345 $362.1415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess