EN
  • EN
  • DE

A3P1000-1FG144M

Part No A3P1000-1FG144M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 144-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 97
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908910-A3P1000-1FG144M
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FG144M CAD Model

Description

Microchip Technology's A3P1000-1FG144M FPGA

The A3P1000-1FG144M is a highly capable field-programmable gate array (FPGA) from Microchip Technology's ProASIC3 series, designed to deliver a balance of performance, power, and flexibility. This device is tailored for a wide range of applications, from consumer electronics to industrial automation and automotive systems.

Featuring a rich architecture with 1 million system gates, the A3P1000-1FG144M provides ample logic for complex designs. It comes in a fine-pitch 144-pin FBGA (Fine-Pitch Ball Grid Array) package, which offers a compact footprint while allowing for efficient board space utilization.

The FPGA is built on a non-volatile flash technology that ensures data retention without the need for external configuration memory. This leads to a secure and reliable solution that boots instantly and reduces the overall system cost. Furthermore, the A3P1000-1FG144M boasts low power consumption, making it an ideal choice for power-sensitive applications.

Designers can leverage the FPGA's 160 user I/Os to interface with a wide range of peripherals and components, enhancing connectivity and design flexibility. The device also supports a maximum internal clock frequency of up to 350 MHz, enabling high-speed data processing and quick response times in critical applications.

The A3P1000-1FG144M is supported by Microchip's comprehensive suite of development tools, including the Libero Integrated Design Environment (IDE). This software provides an intuitive interface for design, synthesis, and verification, thus simplifying the development process and accelerating time-to-market.

In summary, Microchip's A3P1000-1FG144M FPGA is a robust and versatile component that combines high-density logic, non-volatile configuration, low power operation, and a rich set of features. It's engineered to meet the demands of a multitude of high-performance digital applications, offering designers a reliable platform for innovation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess