EN
  • EN
  • DE

A3P060-VQ100

Part No A3P060-VQ100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000633-A3P060-VQ100
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series ProASIC3
Package Tray
Product Status Active
Total RAM Bits 18432
Number of I/O 71
Number of Gates 60000
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian A3P060-VQ100 CAD Model

Description

The A3P060-VQ100 from Microchip Technology is a highly versatile and reliable field-programmable gate array (FPGA) that is designed to meet the needs of a wide range of applications. This FPGA is part of Microchip's ProASIC3 series, which is known for providing low power consumption and high-performance solutions for programmable logic devices.

Key Features

  • Device Family: The A3P060-VQ100 is part of the ProASIC3 family, which is renowned for its non-volatile flash technology, providing a secure and low-power option for your system designs.
  • Logic Elements: This FPGA comes equipped with 60,000 gates, giving it ample logic capacity to handle complex digital computations and signal processing tasks.
  • Package Type: Housed in a compact VQ100 package, it offers a space-efficient solution, making it ideal for applications where board space is at a premium.
  • I/O Count: It features 68 user I/Os, providing a generous number of interfaces for peripherals and other components within your design.
  • Performance: The A3P060-VQ100 boasts high system performance with a maximum system frequency of up to 350 MHz, enabling fast data processing and responsiveness in your applications.
  • Security: With its built-in security features, including a unique device identification and user flash memory encryption, the A3P060-VQ100 ensures the protection of your intellectual property against unauthorized access and copying.

Applications

The versatility of the A3P060-VQ100 makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace systems

Why Choose A3P060-VQ100?

Opting for the A3P060-VQ100 FPGA from Microchip Technology means selecting a device that offers a perfect blend of power efficiency, security, and performance. Whether you are working on a new design or seeking to upgrade an existing system, the A3P060-VQ100 provides a flexible and cost-effective solution that does not compromise on quality or capabilities. Its non-volatile flash technology ensures that your design is secure, reliable, and ready for the challenges of modern electronic environments.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess