The 96LC46BI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This EEPROM is part of the serial EEPROM series that offers a versatile storage solution for applications requiring efficient data storage and retrieval operations. It is designed to provide a reliable and durable non-volatile memory storage that retains data even when the power is turned off.
With a memory density of 1 Kbit, the 96LC46BI provides ample space for storing configuration settings, calibration data, or small application logs. The device operates over a standard voltage range, making it suitable for various electronic applications, from consumer electronics to industrial control systems.
Key Features:
- Interface: The 96LC46BI uses a simple serial interface for communication, which enables easy integration into most microcontroller-based systems.
- Memory Size: It offers 1 Kbit of memory, organized as 64 x 16-bit, providing sufficient space for a range of data storage needs.
- Write Cycle Time: The device boasts a fast write cycle time, allowing for quick data updates and minimal downtime for the host system.
- Endurance: It has a high endurance level, with the ability to withstand a large number of write cycles, ensuring a long operational lifespan.
- Data Retention: The EEPROM is designed for excellent data retention, capable of preserving stored information for years without power.
- Operating Voltage: The device supports a wide range of operating voltages, typically from 2.5V to 5.5V, accommodating various system designs.
The 96LC46BI is available in various package options, including the standard 8-pin PDIP, SOIC, and TSSOP packages, providing flexibility for different PCB layouts and space requirements. This EEPROM is ideal for a multitude of applications that require a small, reliable, and low-cost non-volatile memory solution. With Microchip's reputation for quality and support, the 96LC46BI is a smart choice for designers looking to enhance their system's memory capabilities.