EN
  • EN
  • DE

93LC76BT-I/OT

Part No 93LC76BT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 3MHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features EEPROM Memory IC 8Kb (512 x 16) SPI SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name 93LC76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC76BT-I/OT-NDR, 93LC76BT-I/OT-ND, 93LC76BT-I/OTDKR, 93LC76BT-I/OTCT, 93LC76BTIOT, 93LC76BT-I/OTTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908758-93LC76BT-I/OT
Ultra Librarian 3D Model Ultra Librarian 93LC76BT-I/OT CAD Model

Description

Product Overview: 93LC76BT-I/OT from Microchip Technology

The 93LC76BT-I/OT is a sophisticated EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leading manufacturer in the field of smart, connected, and secure embedded control solutions. This memory chip offers a convenient and durable storage solution for a wide range of applications.

Key Features

  • Memory Size: The 93LC76BT-I/OT provides a substantial storage capacity, making it suitable for storing important configuration data and parameters that need to be preserved across power cycles.
  • Interface Type: It features a serial interface for communication, which allows for a simple connection to microcontrollers and other digital systems.
  • Operating Voltage: This device operates within a range of voltages, accommodating various system requirements and ensuring flexibility in different application environments.
  • Temperature Range: Designed to perform reliably over a wide temperature range, this EEPROM can be deployed in environments that experience temperature variations.
  • Package / Case: The 93LC76BT-I/OT comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications while providing adequate heat dissipation.

Applications

The versatility of the 93LC76BT-I/OT EEPROM makes it an excellent choice for a variety of applications. It is commonly used in:

  • Embedded systems for configuration and calibration data storage
  • Consumer electronics to store user preferences and settings
  • Industrial control systems for device identification and tracking
  • Automotive applications, such as in infotainment systems and engine control units
  • Medical devices where non-volatile memory is crucial for maintaining critical information

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability, and the 93LC76BT-I/OT is no exception. It is designed to meet high standards of performance and stability. Additionally, Microchip provides extensive support and resources to help integrate their products into your designs, including datasheets, technical support, and development tools.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess