EN
  • EN
  • DE

93LC76B-I/SN

Part No 93LC76B-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 8Kb (512 x 16) Microwire 3 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (512 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93LC76
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323337-93LC76B-I/SN
Ultra Librarian 3D Model Ultra Librarian 93LC76B-I/SN CAD Model

Description

Microchip Technology's 93LC76B-I/SN EEPROM

The 93LC76B-I/SN is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) chip produced by Microchip Technology. This device offers a robust storage solution for applications that require low-power and reliable data retention. It is designed with a serial interface and is part of Microchip's extensive non-volatile EEPROM product line.

The 93LC76B-I/SN is a 8K (8,192 bits) memory chip with a flexible organization of 1K x 8 bits or 512 x 16 bits, allowing designers to select the best configuration for their specific application. Its serial interface is SPI-compatible, which ensures easy integration into most microcontroller-based systems.

One of the key features of the 93LC76B-I/SN is its wide operating voltage range, typically from 2.5V to 5.5V. This makes it suitable for a diverse range of applications, from battery-operated devices to industrial equipment. The EEPROM also boasts a low-power design, which is crucial for extending the battery life of portable devices.

The device is designed for reliability, with a write endurance of 1,000,000 cycles and a data retention period of over 200 years. This level of durability ensures that data remains safe and intact even through extensive use over long periods.

The 93LC76B-I/SN comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it an excellent choice for space-constrained applications. It also supports a broad temperature range, typically from -40°C to +85°C, allowing it to operate reliably in extreme environments.

For security-sensitive applications, the 93LC76B-I/SN includes a Software Data Protection (SDP) feature. This mechanism prevents accidental data corruption by requiring a specific sequence of commands to be issued before any write operation can occur.

In summary, the 93LC76B-I/SN by Microchip Technology is a versatile, reliable, and power-efficient EEPROM chip that is well-suited for a wide range of applications requiring non-volatile memory storage. Its serial interface, flexible organization, and robust feature set make it an excellent choice for designers seeking a dependable memory solution.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess