Microchip Technology's 93LC66BT-I/SNG15KVAO EEPROM
The 93LC66BT-I/SNG15KVAO is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM is part of Microchip's extensive range of serial EEPROM products and is designed to offer a reliable and flexible non-volatile data storage solution for a wide array of applications.
With its 4K (4,096 bits) of memory, the 93LC66BT-I/SNG15KVAO provides ample space for storing configuration settings, calibration data, or small application logs. It utilizes the industry-standard 3-wire serial interface, which ensures compatibility with a broad range of microcontrollers and processors. The device operates over a standard voltage range of 2.5V to 5.5V, making it versatile for use in various system environments.
The 93LC66BT-I/SNG15KVAO comes in a compact 8-pin SNG (SOIC) package, which is widely used and easy to integrate into PCB designs. The device's temperature range of -40°C to +85°C allows for operation in extreme conditions, which is critical for industrial and automotive applications that require robust performance.
One of the key features of this EEPROM is its self-timed erase and write cycles, which simplifies the programming interface and reduces the complexity of the host software. Additionally, the device supports a write-protect pin to prevent accidental data overwrites and provides a hardware data protection mechanism to ensure data integrity during power transitions.
Microchip's 93LC66BT-I/SNG15KVAO also boasts a high reliability with a write endurance of 1,000,000 cycles and a data retention period of over 200 years. This durability makes it an excellent choice for applications where data must be preserved over long periods or frequently updated.
In summary, the 93LC66BT-I/SNG15KVAO EEPROM from Microchip Technology is a versatile and reliable storage solution that offers ease of integration, robust performance, and long-term data retention, making it ideal for a multitude of applications in the industrial, automotive, and consumer electronics sectors.