Microchip Technology 93LC46BT-I/SNRVA
The 93LC46BT-I/SNRVA is a high-quality serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable manufacturer, Microchip Technology. This memory chip is a part of the 93XX series, which is known for its reliable data storage solutions that cater to a wide array of electronic applications.
Key Features
- Memory Size: The device comes with a 1K memory size, which is organized as 64 x 16-bit, providing sufficient space for small-scale data storage requirements.
- Interface Type: It utilizes a simple serial interface for communication, which ensures compatibility with most microcontrollers and is particularly suitable for applications with limited I/O lines.
- Operating Voltage: The operating voltage range of 2.5V to 5.5V makes it versatile for various low-power and standard applications.
- Temperature Range: With an industrial temperature range of -40°C to +85°C, it is reliable for use in environments that undergo extreme temperature variations.
- Programming Cycles: It offers 1,000,000 erase/write cycles, ensuring a long operational lifespan and durability.
- Data Retention: The device guarantees data retention for over 200 years, providing peace of mind for applications that require long-term data storage.
- Self-Timed Erase and Write Cycles: Automatic erase-before-write and write cycle timing eliminate the need for external timing control, simplifying the integration process.
- Packaging: The 93LC46BT-I/SNRVA comes in an 8-lead TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.
Applications
This EEPROM device is ideal for a variety of applications, including but not limited to:
- Device configuration storage
- Calibration data storage
- Small-scale code storage in embedded systems
- Industrial and automotive electronics
- Portable electronic devices
The 93LC46BT-I/SNRVA from Microchip Technology is a robust and reliable choice for designers looking for a non-volatile memory solution that combines performance, durability, and ease of integration into various electronic systems.