EN
  • EN
  • DE

93LC46BI/PG46

Part No 93LC46BI/PG46
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 167744-93LC46BI/PG46
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC46BI/PG46 CAD Model

Description

Product Overview: 93LC46BI/PG46 from Microchip Technology

The 93LC46BI/PG46 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is part of Microchip's renowned 93XX series of memory products, which are designed to provide flexible, non-volatile storage solutions for a wide range of applications.

The 93LC46BI/PG46 is a 1K Microwire (3-wire) Serial EEPROM, which boasts a storage capacity of 1024 bits. It is organized as either 64 x 16-bit or 128 x 8-bit, selectable via a programmable setting, thus offering versatility to meet different application requirements. This chip operates in the voltage range of 2.5V to 5.5V, making it suitable for low-power operations and compatible with most microcontroller logic levels.

One of the key features of this EEPROM is its self-timed erase and write cycles, which free up processor time and simplify the overall design process. Additionally, the 93LC46BI/PG46 supports a write cycle time of 5 ms, providing relatively fast data storage capabilities. The device also includes hardware write protection features, ensuring data integrity by preventing accidental data overwrites or erasure.

For ease of integration, the 93LC46BI/PG46 comes in a PDIP (Plastic Dual In-line Package) form factor, with the PG46 suffix denoting the specific package type. This makes it easy to handle for prototyping or production purposes. The chip is also known for its durability and reliability, with an endurance of 1 million erase/write cycles and a data retention period of over 200 years.

Applications for the 93LC46BI/PG46 are vast and varied, including but not limited to automotive systems, industrial controls, medical devices, smart cards, and portable electronics. Its robustness and ease of use make it an excellent choice for designers looking to incorporate a dependable non-volatile memory solution into their projects.

In summary, the 93LC46BI/PG46 from Microchip Technology is a versatile, high-performance EEPROM chip that offers reliable storage in a user-friendly package, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess