EN
  • EN
  • DE

93C86B-I/MS

Part No 93C86B-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SPI 3MHZ 8MSOP / EEPROM Memory IC 16Kb (1K x 16) Microwire 3 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (1K x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93C86
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1317191-93C86B-I/MS
Ultra Librarian 3D Model Ultra Librarian 93C86B-I/MS CAD Model

Description

Microchip Technology's 93C86B-I/MS EEPROM

The 93C86B-I/MS is a high-quality, 16K Microwire Serial EEPROM designed and manufactured by the renowned Microchip Technology. This state-of-the-art memory chip is a perfect solution for applications requiring data storage that can be electrically erased and reprogrammed. It belongs to Microchip's extensive EEPROM product line, which is known for its reliability and performance.

The device features a 16-bit memory organization, which makes it ideal for storing configuration data, calibration constants, and device serialization information. With a total memory size of 16 Kbits, the 93C86B-I/MS offers ample space for your critical data. It operates over a wide voltage range of 4.5V to 5.5V, making it versatile for various applications.

One of the key benefits of the 93C86B-I/MS is its endurance. It is capable of withstanding 1 million erase/write cycles and has a data retention period of over 200 years at 25°C, ensuring the safety and longevity of your data. The device also supports a fast data transfer rate, with a clock frequency of 3 MHz, allowing for quick and efficient data manipulation.

The 93C86B-I/MS comes in a compact 8-lead MSOP (Mini Small Outline Package) which is suitable for space-constrained applications. This surface-mount package is also known for its robustness and good thermal performance. Additionally, the EEPROM is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh conditions.

For designers and engineers looking for a secure and convenient way to store data, the 93C86B-I/MS offers features like self-timed write cycle with auto-clear and write protection to prevent accidental data corruption. The serial interface of the chip is designed for simplicity and ease of integration into existing systems, with minimal pin count and straightforward connection.

In summary, Microchip's 93C86B-I/MS EEPROM is a robust, high-performance memory solution that offers reliability and flexibility for a wide range of applications, from industrial controls to consumer electronics. Its long data retention and high endurance make it a smart choice for critical data storage needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess