EN
  • EN
  • DE

93C86AT-E/OT

Part No 93C86AT-E/OT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SPI SOT23-6 / EEPROM Memory IC 16Kb (2K x 8) Microwire 3 MHz SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 93C86
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C86AT-E/OT-NDR
Standard Package 3,000
Win Source Part Number 1323317-93C86AT-E/OT
Ultra Librarian 3D Model Ultra Librarian 93C86AT-E/OT CAD Model

Description

Microchip Technology's 93C86AT-E/OT EEPROM

The 93C86AT-E/OT is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) product from Microchip Technology, renowned for its high reliability and performance. This non-volatile memory chip is an integral component in a wide range of electronic applications, from automotive to industrial controls, where data storage is crucial even after power-off.

With a storage capacity of 16 Kbit, the 93C86AT-E/OT offers ample space for firmware storage, device configuration, and data logging tasks. Its memory is organized as 1024 x 16-bit, providing flexibility for systems that require efficient data access and manipulation. The device operates over a standard voltage range, making it suitable for various applications without the need for additional power supply management components.

Key Features:

  • Memory Size: 16 Kbit (1024 x 16)
  • Operating Voltage: 2.5V to 5.5V, accommodating a broad range of application requirements
  • Operating Temperature: -40°C to +85°C, ensuring reliability and performance under extreme conditions
  • Package: The device comes in an 8-pin OT (SOIJ) package, which is known for its small footprint and suitability for space-constrained applications
  • Endurance: Capable of 1 million erase/write cycles, which guarantees a long operational lifespan
  • Data Retention: Offers data retention of over 200 years, providing peace of mind for applications requiring long-term data storage
  • Access Time: Fast access time enables quick data retrieval, enhancing overall system performance
  • Serial Interface: Equipped with a serial interface for simplified integration into existing designs and ease of use

The 93C86AT-E/OT is designed with Microchip's renowned precision and attention to detail, ensuring that it delivers consistent performance and maintains data integrity over its entire lifespan. Whether it's deployed in consumer electronics, medical devices, or automotive systems, this EEPROM stands out as a reliable choice for engineers and designers looking for a memory solution that combines durability with ease of integration.

Microchip Technology's commitment to quality means that the 93C86AT-E/OT is not only a state-of-the-art product but also backed by extensive support and documentation, making it a trustworthy and user-friendly option for any project requiring non-volatile memory storage.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess