EN
  • EN
  • DE

93C46AT-E/MNY

Part No 93C46AT-E/MNY
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SPI 2MHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) Microwire 2 MHz 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 93C46A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1323494-93C46AT-E/MNY
Ultra Librarian 3D Model Ultra Librarian 93C46AT-E/MNY CAD Model

Description

Microchip Technology's 93C46AT-E/MNY EEPROM

The 93C46AT-E/MNY is a robust, high-performance electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular EEPROM is part of the 93XX series, which is renowned for its reliability and ease of use in a wide array of applications.

With a storage capacity of 1 Kbit, the 93C46AT-E/MNY offers sufficient space for storing firmware, configuration parameters, or any small data sets that require frequent updates. Its small form factor and low power consumption make it an ideal choice for space-constrained and power-sensitive designs.

Key Features:

  • Interface: The device supports a serial interface for communication, making it compatible with a broad range of microcontrollers and processors.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, providing flexibility for various system power requirements.
  • Temperature Range: Designed to perform reliably over an extended industrial temperature range, the 93C46AT-E/MNY is suitable for operation from -40°C to +85°C.
  • Endurance: The EEPROM boasts an impressive endurance with 1,000,000 erase/write cycles, ensuring a long operational life for products that require frequent data changes.
  • Data Retention: Data retention is rated for over 100 years, providing peace of mind for applications where long-term data integrity is paramount.
  • Packaging: This device is available in an 8-lead TSSOP package, which is recognized for its compact footprint and suitability for board space optimization.

Microchip's 93C46AT-E/MNY is a testament to the company's commitment to delivering high-quality memory solutions that meet the rigorous demands of modern electronic systems. Whether it's for calibration data storage, device configuration, or any other application that requires a small, reliable, non-volatile memory, this EEPROM stands out as a top choice for designers and engineers.

With its robust feature set and Microchip's renowned support and reliability, the 93C46AT-E/MNY is poised to be an integral component of both industrial and consumer electronic products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess