EN
  • EN
  • DE

LT1934IDCB#TRMPBF

Part No LT1934IDCB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.3A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.2V
Voltage Input MAX 34V
Output Voltage 1.25V
Output Voltage MAX 29.92V
Output Current 300mA
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 754404-LT1934IDCB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1934
Introduction Date October 28, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1934IDCB#TRMPBF CAD Model

Description

Product Overview: LT1934IDCB#TRMPBF

The LT1934IDCB#TRMPBF is a high-performance, step-down DC/DC converter designed by Linear Technology, a leader in analog integrated circuits. This compact and efficient power management component is ideal for portable and battery-operated devices where space is at a premium and energy efficiency is crucial. The LT1934IDCB#TRMPBF operates over a wide input voltage range, making it versatile for various applications.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage ranging from 3.6V to 36V, accommodating a variety of power sources.
  • Low Ripple Burst Mode® Operation: This feature ensures high efficiency at low output currents and reduces the ripple voltage, which is critical for sensitive applications.
  • Adjustable Switching Frequency: The switching frequency can be set from 300kHz to 2.2MHz with an external resistor, allowing designers to optimize the converter for size, efficiency, or external component requirements.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and reduces the external component count.
  • Low Shutdown Current: The shutdown current is under 1µA, which is beneficial for battery-powered systems where preserving battery life during standby is critical.

Applications

  • Portable and Battery-Powered Equipment
  • Automotive and Industrial Supplies
  • Distributed Power Systems
  • Wireless and DSL Modems

Thermal and Package Information

The LT1934IDCB#TRMPBF comes in a compact 6-pin ThinSOT package, which is designed for optimal thermal performance and space-saving on the PCB. The ThinSOT package allows for efficient heat dissipation and is suitable for high-density circuit designs.

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT1934IDCB#TRMPBF is no exception. It is manufactured with rigorous standards, ensuring consistent performance and durability for the end-user. This makes the LT1934IDCB#TRMPBF a reliable choice for critical and demanding applications where failure is not an option.

Overall, the LT1934IDCB#TRMPBF from Linear Technology is a versatile and reliable step-down converter that offers a blend of efficiency, compactness, and performance, suitable for a wide range of power management applications.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess