Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 64 x 16
Memory Interface Microwire
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number 93C46
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 858637-93C46-I/J
Ultra Librarian 3D Model Ultra Librarian 93C46-I/J CAD Model

Description

Microchip Technology's 93C46-I/J: A Robust EEPROM Solution

The 93C46-I/J is a high-performance, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This integrated circuit is specifically designed to meet the demanding requirements of advanced electronic systems, providing a reliable and flexible data storage solution that is both cost-effective and space-efficient.

With its small form factor, the 93C46-I/J is ideal for a wide range of applications, including but not limited to consumer electronics, automotive controls, industrial machines, and medical devices. It operates at a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems, and its industrial temperature range ensures performance across diverse operating conditions.

Key Features of 93C46-I/J:

  • Memory Size: 1 Kbit (128 x 8 or 64 x 16-bit organization), allowing for efficient data management and storage.
  • Interface: Serial, providing a simple and effective communication protocol that is easy to integrate into various system designs.
  • Write Cycle Time: Typically 5 ms, enabling quick data updates and minimal system downtime.
  • Endurance: Capable of 1 million write cycles, ensuring a long operational lifespan and data reliability.
  • Data Retention: Guaranteed for over 100 years, offering peace of mind for applications where long-term data preservation is critical.
  • Temperature Range: Industrial grade (-40°C to +85°C), providing robust performance in challenging environmental conditions.
  • Packaging: Available in 8-pin PDIP, SOIC, and TSSOP packages, allowing for flexibility in hardware design and PCB layout.

The 93C46-I/J also features self-timed write cycles, including auto-erase and auto-write capabilities, which simplify the write operation and reduce the overhead on the host processor. Its low power consumption makes it suitable for battery-operated devices, and the built-in write protection mechanisms prevent accidental data corruption, enhancing the overall system integrity.

Microchip Technology's commitment to quality ensures that the 93C46-I/J EEPROM is a reliable choice for designers seeking a non-volatile memory component that balances performance with affordability. Whether for mass production or prototype development, the 93C46-I/J is engineered to meet the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 8TSSOP
Need more? Email Us
ECAD model for FT93C46A-ITR-B
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C128A-USG-B
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C256A-ESG-T
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-ESG-T
Fremont Micro Devices USA
IC EEPROM 32KBIT SPI 20MHZ 8SOP
Lowest to $0.1482
ECAD model for FT25C32A-USR-T
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C08A-ENR-T
Micron Technology Inc.
EMMC 256GBIT 153/196 LFBGA AT
Lowest to $184.2425
ECAD model for MTFC32GBCAQTC-AAT
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
Need more? Email Us
ECAD model for FT24C04A-KNR-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,180 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention