EN
  • EN
  • DE

93AA66AT-I/OT

Part No 93AA66AT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT SPI 2MHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features EEPROM Memory IC 4Kb (512 x 8) SPI SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name 93AA66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA66AT-I/OTCT, 93AA66AT-I/OTTR, 93AA66AT-I/OTDKR, 93AA66ATIOT, 93AA66AT-I/OT-ND, 93AA66AT-I/OT-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908728-93AA66AT-I/OT
Ultra Librarian 3D Model Ultra Librarian 93AA66AT-I/OT CAD Model

Description

Product Overview: 93AA66AT-I/OT from Microchip Technology

The 93AA66AT-I/OT is a high-performance, 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable Microchip Technology. This EEPROM product is an efficient solution for non-volatile memory storage and is designed for a wide range of applications, including but not limited to, industrial, automotive, and consumer electronics.

This particular model comes in a tiny, lead-free, 6-pin SOT-23 package, making it an ideal choice for space-constrained applications. The 93AA66AT-I/OT operates on a single supply with a voltage range from 1.8V to 5.5V, which allows for low-power operation and compatibility with most microcontrollers and digital logic systems.

Key Features:

  • Memory Size: The device provides a 4K-bit memory size organized as 256 x 16 bits or 512 x 8 bits, selectable via software instruction, thus offering flexible data storage options.
  • Interface: It employs the industry-standard 2-wire serial interface (I²C), facilitating easy integration into existing designs with minimal additional components.
  • Temperature Range: The EEPROM operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliability across various operating conditions.
  • Write Protection: It features a write-protect pin to prevent inadvertent writes, which helps in preserving critical data during power fluctuations or system malfunctions.
  • Endurance: The device boasts a high endurance of over 1 million write cycles and a data retention period of over 200 years, guaranteeing data stability over an extended period.
  • Low Power Consumption: With its low-power design, the 93AA66AT-I/OT is suitable for battery-operated and power-sensitive applications.

Microchip's 93AA66AT-I/OT EEPROM also comes with self-timed erase and write cycles, removing the need for complex external timing management, which simplifies the design process and reduces development time. Additionally, the device supports a maximum clock frequency of 10 MHz, allowing for fast data transfer rates that are essential for performance-critical applications.

In summary, the 93AA66AT-I/OT from Microchip Technology is a robust, reliable, and versatile EEPROM solution that addresses the needs of modern electronic systems requiring secure and persistent data storage.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess