EN
  • EN
  • DE

93AA46BT-I/OT

Part No 93AA46BT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K Microwire Compatible Serial EEPROM | IC EEPROM 1K SPI 2MHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 6ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number 93AA46B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1134205-93AA46BT-I/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93AA46BT-I/OT CAD Model

Description

Microchip Technology 93AA46BT-I/OT: A Robust EEPROM Solution

The 93AA46BT-I/OT from Microchip Technology is a high-quality, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a reliable and flexible data storage solution for a wide range of applications. This device features a standard serial interface, making it easy to integrate into your existing systems.

Key Features

  • Memory Size: 1 Kbit (128 x 8 or 64 x 16 bits)
  • Interface Type: Serial (2-Wire, I2C compatible)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of applications from battery-powered devices to industrial systems.
  • Operating Temperature: -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Cycle Time: 5 ms max, providing efficient data management and fast write operations.
  • Endurance: 1 million write cycles, guaranteeing a long operational lifespan.
  • Data Retention: 100 years, ensuring data is preserved over an extended period.
  • Packaging: The device is available in a SOT-23 package, which is ideal for space-constrained applications.

Applications

The 93AA46BT-I/OT is versatile and can be used in a variety of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Portable devices
  • Medical devices
  • Smart cards

Why Choose the 93AA46BT-I/OT?

Microchip Technology's 93AA46BT-I/OT EEPROM is designed for optimal performance and durability. Its low-power consumption and wide voltage range make it suitable for battery-powered applications, while its robust temperature range and high endurance make it a reliable choice for demanding industrial environments. Whether you're looking to store calibration data, device configurations, or user preferences, the 93AA46BT-I/OT provides a compact, secure, and cost-effective data storage solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5618 $50.5620
220+ $0.4610 $101.4200
340+ $0.4466 $151.8440
465+ $0.4322 $200.9730
600+ $0.4178 $250.6800
805+ $0.3746 $301.5530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess