EN
  • EN
  • DE

80C32X2-UM

Part No 80C32X2-UM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199021-80C32X2-UM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 80C32X2-UM CAD Model

Description

Microchip Technology 80C32X2-UM Microcontroller

The 80C32X2-UM is a high-performance microcontroller from the renowned manufacturer, Microchip Technology. This device is part of Microchip's commitment to providing advanced microcontroller solutions for a wide range of applications. The 80C32X2-UM is designed to offer a perfect blend of power efficiency, processing capability, and versatility, making it suitable for various embedded systems.

At the core of the 80C32X2-UM microcontroller is an 8-bit CPU which operates at a frequency of up to 16 MHz. This provides the computational power necessary to handle complex tasks and algorithms. The microcontroller is equipped with 256 bytes of RAM, ensuring adequate space for data manipulation and temporary storage during operation.

One of the standout features of the 80C32X2-UM is its robust I/O capabilities. It boasts four 8-bit I/O ports, allowing for a total of 32 I/O lines. These lines can be programmed to handle input or output operations, thus providing flexibility in interfacing with external peripherals such as sensors, actuators, displays, and other components. Additionally, the microcontroller includes three 16-bit timers/counters, which are invaluable for timing operations and event counting.

For enhanced functionality, the 80C32X2-UM supports serial communication via its full-duplex UART (Universal Asynchronous Receiver/Transmitter). This feature enables the microcontroller to communicate with other devices, such as computers, other microcontrollers, or network modules, allowing for serial data exchange in a variety of systems.

Security and reliability are also key aspects of the 80C32X2-UM design. The microcontroller includes onboard Watchdog Timer and Power-on Reset features to ensure stable operation and to prevent system failures. Furthermore, the device is fabricated using Microchip's high-density non-volatile memory technology, which provides a reliable platform for the embedded software.

The 80C32X2-UM is available in a 40-pin Dual In-line Package (DIP), making it easy to integrate into both prototyping breadboards and final product designs. Its industry-standard instruction set ensures compatibility with a broad range of development tools and software libraries, facilitating a smoother design process and faster time to market for products.

Whether you're developing industrial control systems, consumer electronics, automotive applications, or IoT devices, the Microchip Technology 80C32X2-UM microcontroller offers a reliable and efficient solution to meet your embedded system needs.

You May Also Be Interested in

Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Inchange Semiconductor Company Limited
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess