EN
  • EN
  • DE

47C16-E/P

Part No 47C16-E/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EERAM 16KBIT I2C 1MHZ 8DIP / EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1 MHz 400 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 1ms
Access Time 400 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 47C16
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1320858-47C16-E/P
Ultra Librarian 3D Model Ultra Librarian 47C16-E/P CAD Model

Description

The 47C16-E/P is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leader in microcontroller and analog semiconductors. This EEPROM chip is designed for high-performance data storage applications where reliable and durable non-volatile memory is essential.

Key Features

  • Memory Size: The 47C16-E/P offers a substantial storage capacity, making it suitable for a variety of complex applications that require data retention without power.
  • Interface Type: It utilizes an I2C (Inter-Integrated Circuit) interface, allowing for seamless communication with microcontrollers and processors via a simple two-wire connection.
  • Operating Voltage: This device operates within a range of voltages, accommodating various system power requirements and ensuring compatibility with a wide range of electronics.
  • Speed: The EEPROM provides fast data access times, ensuring high-speed read and write operations that are critical for performance-sensitive applications.
  • Endurance: Microchip's 47C16-E/P is built for longevity, with a high endurance rating that guarantees a large number of write cycles before the memory begins to degrade.
  • Temperature Range: The device is designed to perform reliably across a broad temperature range, making it suitable for use in environments that experience extreme conditions.

Applications

The versatility of the 47C16-E/P makes it ideal for a wide array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Smart cards
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the 47C16-E/P is no exception. This EEPROM device is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of professional electronics designers and engineers. With its robust design and tested performance, the 47C16-E/P is a smart choice for those seeking a reliable non-volatile memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess