EN
  • EN
  • DE

47C04-I/ST

Part No 47C04-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EERAM 4KBIT I2C 1MHZ 8TSSOP / EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 1ms
Access Time 400 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 47C04
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323423-47C04-I/ST
Ultra Librarian 3D Model Ultra Librarian 47C04-I/ST CAD Model

Description

Microchip Technology's 47C04-I/ST EEPROM

The Microchip Technology 47C04-I/ST is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust storage solution for a wide range of applications. This memory component is part of the 47C series, designed to provide high reliability and endurance with a low-power consumption profile, making it an ideal choice for embedded systems and smart devices.

Key Features

  • Memory Size: The 47C04-I/ST comes with a 4-Kbit (512 x 8) storage capacity, allowing ample space for configuration parameters, serial numbers, calibration data, and small application logs.
  • Interface: It features a standard I2C interface, facilitating easy integration into most microcontroller-based systems with minimal pin requirements.
  • Operating Voltage: This device operates within a voltage range of 1.7V to 5.5V, accommodating various logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: Designed for industrial applications, it operates over an extended temperature range from -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Write Cycle Time: The EEPROM offers a fast write cycle time of 5 ms, enabling quick updates to stored data with minimal system delays.
  • Endurance: It boasts an impressive endurance with 1 million write cycles, ensuring data integrity and a long operational lifespan for devices that require frequent data updates.
  • Data Retention: With a data retention period of over 200 years, the 47C04-I/ST guarantees the preservation of critical data over extended periods without power.

Applications

The versatility of the 47C04-I/ST makes it suitable for various applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Automotive Systems
  • Smart Metering

With its robust design, the 47C04-I/ST from Microchip Technology is a reliable and efficient choice for designers looking to incorporate non-volatile memory into their next project. Its combination of high endurance, wide operating temperature range, and low power consumption makes it a standout in the field of EEPROM technology.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess