EN
  • EN
  • DE

34AA04T-I/ST

Part No 34AA04T-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 350 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 350 ns
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 34AA04
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 2,500
Win Source Part Number 1318511-34AA04T-I/ST
Ultra Librarian 3D Model Ultra Librarian 34AA04T-I/ST CAD Model

Description

The 34AA04T-I/ST is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for a wide range of applications that require reliable data storage. This particular model is part of Microchip's extensive serial EEPROM product line, which is known for its robustness, low power consumption, and endurance.

Key Features

  • Memory Size: The 34AA04T-I/ST offers 4 Kbits of memory, providing sufficient space for configuration parameters, serial numbers, calibration data, and small application logs.
  • Interface Type: It utilizes the I2C (Inter-Integrated Circuit) interface, a popular two-wire serial communication protocol that simplifies connections and allows for easy integration into various systems.
  • Temperature Range: This device is designed to operate over the industrial temperature range, with a range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package / Case: Encased in an ST package, the 34AA04T-I/ST is provided in a small, surface-mount form factor, which is ideal for space-constrained applications.
  • Write Cycle Time: Fast write cycle times facilitate quick data updates, enhancing the efficiency of operations that require frequent data changes.
  • Endurance: The EEPROM is built to withstand a high number of write cycles, boasting an endurance of 1 million write cycles, ensuring data integrity and longevity of the device.

Applications

The versatility of the 34AA04T-I/ST makes it suitable for a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Automotive applications
  • Medical devices
  • Smart metering

Quality and Reliability

Microchip Technology is a trusted name in the semiconductor industry, and the 34AA04T-I/ST is built to the highest standards of quality and reliability. Customers can expect consistent performance and durability, backed by Microchip's commitment to excellence.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess