EN
  • EN
  • DE

25LC640AT-E/MS

Part No 25LC640AT-E/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 64KBIT SPI 10MHZ 8MSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 25LC640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25LC640AT-E/MSCT,25LC640AT-E/MSTR,25LC640AT-E/MSDKR
Standard Package 2,500
Win Source Part Number 1320825-25LC640AT-E/MS
Ultra Librarian 3D Model Ultra Librarian 25LC640AT-E/MS CAD Model

Description

Microchip Technology 25LC640AT-E/MS

The 25LC640AT-E/MS is a high-performance 64K SPI Serial EEPROM, meticulously engineered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact memory device is designed for a wide range of applications requiring efficient data storage and retrieval, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device offers a generous 64 Kbits (8 Kbytes) of storage capacity, sufficient for configuration parameters, serial numbers, calibration data, and more.
  • Interface: Utilizes the industry-standard Serial Peripheral Interface (SPI) for communication, ensuring compatibility with a wide array of microcontrollers and processors.
  • Operating Voltage Range: The EEPROM operates over a broad voltage range of 2.5V to 5.5V, making it versatile for use in various system designs.
  • High Reliability: It comes with a high endurance of 1 million erase/write cycles and data retention of over 100 years, guaranteeing the longevity of stored data.
  • Speed: Offers fast data transfer rates with clock frequencies up to 10 MHz, enabling quick read/write operations.
  • Temperature Range: The device is designed to perform reliably in extreme environments with an extended temperature range of -40°C to +85°C.
  • Package: Available in an 8-lead MSOP (Mini Small Outline Package) that is both space-efficient and suitable for PCBs with limited real estate.
  • Security: Features a write-protect pin to prevent accidental overwrites and a software write-protect feature for added data security.

Applications

The 25LC640AT-E/MS is an ideal EEPROM choice for applications that require non-volatile memory storage, such as:

  • Parameter storage for industrial control systems
  • Device configuration and personalization in consumer electronics
  • Calibration data storage in automotive applications
  • Storing firmware updates or user settings in communication devices

With its robust feature set, the 25LC640AT-E/MS from Microchip Technology stands out as a reliable and efficient solution for designers looking to enhance their system's memory capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0798 $51.9950
59+ $1.7065 $100.6835
91+ $1.6532 $150.4412
126+ $1.5999 $201.5874
162+ $1.5465 $250.5330
217+ $1.3866 $300.8922
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess