EN
  • EN
  • DE

25LC512T-E/MF

Part No 25LC512T-E/MF
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT SPI 20MHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number 25LC512
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 957672-25LC512T-E/MF
Ultra Librarian 3D Model Ultra Librarian 25LC512T-E/MF CAD Model

Description

Microchip Technology 25LC512T-E/MF Serial EEPROM

The 25LC512T-E/MF is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and performance in a variety of applications. This EEPROM device offers a substantial 512 Kbits of memory and operates on a wide voltage range, making it an excellent choice for advanced microcontroller systems where extra data storage is required.

Encased in an 8-lead SOIJ package, the 25LC512T-E/MF is designed for flexibility, with an operational temperature range of -40°C to +125°C, ensuring stable performance even in extreme conditions. This makes it suitable for automotive and industrial applications that demand high endurance and resilience to temperature variations.

The device communicates via a simple serial interface, compatible with the SPI protocol, which allows for high-speed data transfer. This interface ensures that the 25LC512T-E/MF can be easily integrated with most microcontrollers, providing a seamless and efficient data storage solution.

Key features of the 25LC512T-E/MF include:

  • Memory Size: 512 Kbits (64 K x 8)
  • Operating Voltage Range: 2.5V to 5.5V
  • Max Clock Frequency: 10 MHz
  • Write Protect: Yes, with dedicated pin
  • Endurance: 1,000,000 erase/write cycles
  • Data Retention: Greater than 200 years
  • Operating Temperature: -40°C to +125°C
  • Package: 8-lead SOIJ

Furthermore, the 25LC512T-E/MF supports page write operations, which can reduce the overall write time when dealing with large amounts of data. The device also includes a hardware write-protection feature that can be activated to prevent accidental data alteration, ensuring the integrity of your stored data.

Whether you are working on data logging, parameter storage, or any application that requires robust non-volatile memory, the Microchip Technology 25LC512T-E/MF offers a reliable and efficient solution that you can trust to keep your data safe and accessible.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess