Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25LC256
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854819-25LC256-E/P
Ultra Librarian 3D Model Ultra Librarian 25LC256-E/P CAD Model

Description

Microchip Technology 25LC256-E/P Serial EEPROM

The 25LC256-E/P is a 256Kb (32K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from Microchip Technology, designed to offer a reliable and flexible non-volatile memory storage solution for a wide range of applications. This device operates over a broad voltage range (2.5V to 5.5V) and can be used in industrial, automotive, and consumer electronics where long-term data storage is crucial.

Featuring a simple serial interface that supports the standard Serial Peripheral Interface (SPI) protocol, the 25LC256-E/P allows for easy integration into most microcontroller-based systems. The SPI bus facilitates high-speed data transfer, making the device suitable for environments where fast read and write operations are necessary.

One of the key features of the 25LC256-E/P is its high endurance, with the EEPROM cells capable of withstanding one million erase/write cycles. This durability ensures that the device can handle frequent data updates without compromising data integrity. Additionally, the data retention is rated for more than 200 years, providing a stable and long-lasting data storage solution.

The 25LC256-E/P also includes a write-protect pin to prevent accidental data alteration and a hold pin to pause serial communication without resetting the serial sequence. These features add an extra layer of security and control for sensitive applications.

For ease of use, this EEPROM chip supports both page and byte write operations, giving designers the flexibility to optimize data management according to their specific needs. The self-timed erase and write cycles also simplify the firmware design, as no complex erase-before-write operations are required.

Microchip Technology's 25LC256-E/P is available in a PDIP (Plastic Dual In-line Package) form factor, making it suitable for through-hole PCB mounting. The robust design ensures reliable operation across a wide temperature range, which is essential for applications subjected to harsh environmental conditions.

In summary, the 25LC256-E/P from Microchip Technology is a versatile, high-performance EEPROM chip that offers a cost-effective solution for applications requiring large non-volatile memory storage with high reliability and endurance.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $11.7872
ECAD model for S25FL128SAGNFM000
Adafruit Industries LLC
IC PSRAM 64MBIT SPI 133MHZ 8SOIC / PSRAM (Pseudo SRAM) Memory IC 64Mbit SPI 133 MHz 8-SOIC
Lowest to $4.2806
ECAD model for 4677
Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
STMicroelectronics
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Lowest to $0.1147
ECAD model for M24C02-WMN6T
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
Ramtron
Need more? Email Us
ECAD model for FM25L256-SC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention