Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Yellow
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 8mcd
Lens Style Rectangle with Flat Top
Lens Size 1.30mm x 1.25mm
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 588nm
Wavelength - Peak 590nm
Package / Case 0805 (2012 Metric)
Supplier Device Package Chip LED
Dimension 2.00mm L x 1.25mm W
Height (Max) 0.75mm
Base Product Number APT2012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-1135-2,754-1135-1,754-1135-6
Standard Package 2,000
Win Source Part Number 983824-APT2012YC
Ultra Librarian 3D Model Ultra Librarian APT2012YC CAD Model

Description

The APT2012YC is a yellow LED indication component manufactured by Kingbright.

  • Design: Compact design
  • Critical Use: LED indication is critical for performance
  • Characteristics: High luminosity and a viewing angle of 120 degrees

You May Also Be Interested in

Rohm Semiconductor
LED WHITE INGAN 2812 SMD R/A / LED Indication - Discrete 2-SMD, No Lead
Need more? Email Us
ECAD model for SMLX14WBETW1
ON Semiconductor
LED RED DIFF SUBMINI T-3/4 SMD / Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for QTLP9132YR
Fairchild/ON Semiconductor
Lowest to $0.8677
ECAD model for QTLP601CEB
Bivar Inc.
LED GREEN CLEAR 6PLCC SMD / Green 526nm LED Indication - Discrete 3.3V 6-SMD, J-Lead
Need more? Email Us
ECAD model for SMP6-GC
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSA67K-K1-1-0-2
Kingbright
LED BLUE/RED CLEAR 4SMD
Lowest to $0.4042
ECAD model for APHB1608QBDSURKC
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 15-21VYC/TR8
Stanley Electric Co
LED RED CLEAR SURFACE MOUNT / Red 632nm LED Indication - Discrete 2.6V 2-PLCC
Lowest to $0.3687
ECAD model for VFGV1104LS-TR
Rohm Semiconductor
Lowest to $0.0763
ECAD model for SML-310YTT8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0893 $50.0080
1,365+ $0.0733 $100.0545
2,115+ $0.0710 $150.1650
2,915+ $0.0687 $200.2605
3,770+ $0.0664 $250.3280
5,045+ $0.0595 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 560 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention