Products specifications Report Issue?

Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1501329-25LC160DT-I/SN
Ultra Librarian 3D Model Ultra Librarian 25LC160DT-I/SN CAD Model

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 576MBIT PAR 168FCBGA / DRAM Memory IC 576Mb (16M x 36) Parallel 800 MHz 10 ns 168-FC(LF)BGA (13.5x13.5)
Need more? Email Us
ECAD model for IS49RL36160-125EBL
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60FBGA / SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 133 MHz 750 ps 60-FBGA (10x12.5)
Need more? Email Us
ECAD model for MT46V64M8FN-75:D
Micron Technology Inc.
Need more? Email Us
ECAD model for M25P40-VMC6TGB TR
Renesas Electronics America
Need more? Email Us
ECAD model for 71342LA70J8
Cypress Semiconductor Corp
IC SRAM 64KBIT PARALLEL 64TQFP / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 15 ns 64-TQFP (14x14)
Need more? Email Us
ECAD model for CY7C144E-15AXI
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S25GB
Renesas Electronics America
Need more? Email Us
ECAD model for 7164L45DB
IDT, Integrated Device Technology Inc
18MBIT PIPELINED QDRII SRAM / SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 7.88 ns 165-CABGA (13x15)
Need more? Email Us
ECAD model for 71P72804S200BQG
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-BGA (11x9)
Need more? Email Us
ECAD model for S34ML02G104BHI010

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention