EN
  • EN
  • DE

25LC160D-E/ST

Part No 25LC160D-E/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SPI 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25LC160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323414-25LC160D-E/ST
Ultra Librarian 3D Model Ultra Librarian 25LC160D-E/ST CAD Model

Description

Microchip Technology 25LC160D-E/ST Serial EEPROM

The 25LC160D-E/ST is a high-quality Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This EEPROM is a part of the 25XX series, which is well-known for its reliable data storage and endurance. The device offers a 16 Kbit memory size, which is ideal for applications that require non-volatile memory to store configurations, settings, or small amounts of data that must be preserved during power loss.

With its SPI (Serial Peripheral Interface) bus, the 25LC160D-E/ST ensures simple integration into a wide range of microcontroller-based systems. The SPI interface is known for its high-speed data transfer capabilities, making this EEPROM an excellent choice for applications that require fast and efficient data access. The use of the SPI bus also allows for easy daisy-chaining of multiple EEPROM devices on the same bus, enabling designers to scale their memory needs without significant changes to the communication protocol.

The 25LC160D-E/ST operates over a voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V logic levels. This flexibility allows it to be used in various applications, from battery-powered devices to industrial control systems. The device also features a self-timed erase and write cycle, meaning that no external erase/write timing control is necessary, simplifying the software development process.

Furthermore, the EEPROM is available in an 8-pin TSSOP (Thin Shrink Small Outline Package) form factor under the part number 25LC160D-E/ST. This compact package is suitable for space-constrained applications, while still providing robustness for industrial environments. The device also boasts a wide temperature range, functioning reliably from -40°C to +85°C, which is essential for applications that may be subjected to extreme conditions.

With its long data retention ability and high endurance for write cycles, the Microchip Technology 25LC160D-E/ST EEPROM is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution. Whether it's used in consumer electronics, automotive systems, or industrial controls, this EEPROM brings a balance of performance, power efficiency, and durability.

For further information and complete technical specifications, interested parties should consult the datasheet provided by Microchip Technology or contact their support for additional assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8304 $64.0640
80+ $1.5019 $120.1520
120+ $1.4550 $174.6000
165+ $1.4079 $232.3035
215+ $1.3611 $292.6365
285+ $1.2203 $347.7855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess