Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA640
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854787-25AA640A-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA640A-I/SN CAD Model

Description

The 25AA640A-I/SN is a 64K SPI Bus Serial EEPROM, crafted by the renowned semiconductor manufacturer Microchip Technology. This device offers a flexible and reliable solution for data storage that is both non-volatile and can be accessed via a Serial Peripheral Interface (SPI) bus. It is designed for a wide range of applications that require low-power and high endurance in data retention.

Key Features

  • Memory Size: 64 Kbits (8 Kbytes) of EEPROM memory provides ample space for configuration data, calibration constants, or small application logs.
  • Interface: The device communicates through a SPI bus interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Speed: Supports SPI clock frequencies up to 10 MHz, enabling fast data transfer rates for efficient operations.
  • Voltage Range: Operates across a voltage range of 1.8V to 5.5V, making it suitable for various low-power and standard-power applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees stable performance across diverse environmental conditions.
  • Packaging: Available in an 8-pin SOIC (SN) package, it is designed for surface mount technology and is easy to integrate into PCB designs.
  • Write Protection: Features hardware write-protect pins for securing critical data against inadvertent changes.
  • Endurance: High endurance with a typical value of 1 million erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: Offers data retention of greater than 200 years, providing a reliable storage solution over extended periods.

Applications

The 25AA640A-I/SN is versatile in its applications, suitable for use in:

  • Industrial controls
  • Automotive systems
  • Medical devices
  • Smart cards
  • Networking devices
  • Home appliances

With its robust feature set, the 25AA640A-I/SN from Microchip Technology is an excellent choice for designers looking for a reliable and flexible serial EEPROM solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 32KBIT SPI 3MHZ 8DIP
Lowest to $2.0198
ECAD model for 25C320/P
Microchip Technology
IC EEPROM 4KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for 93C66BT-E/SN
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 84TWBGA / SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
Lowest to $2.1690
ECAD model for IS46DR16640C-3DBLA1
STMicroelectronics
IC EEPROM 32MBIT SPI 80MHZ 8SO
Lowest to $2.9546
ECAD model for M95P32-IXMNT/E
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA / SRAM - Synchronous, QDR II+ Memory IC 36Mbit Parallel 550 MHz 165-FBGA (13x15)
Need more? Email Us
ECAD model for CY7C2263KV18-550BZXC
STMicroelectronics
IC EEPROM 16KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for M93C86-WMN6
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
ECAD model for IS61LV25615JTR
GigaDevice Semiconductor
IC FLASH 512KBIT SPI/QUAD 8USON
Lowest to $0.9982
ECAD model for GD25LQ05CEIGR
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SO
Lowest to $0.7387
ECAD model for M95160-DRMN8TP/K

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3741 $54.9640
90+ $1.1275 $101.4750
140+ $1.0922 $152.9080
190+ $1.0570 $200.8300
245+ $1.0218 $250.3410
330+ $0.9161 $302.3130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,612 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention