EN
  • EN
  • DE

25AA640

Part No 25AA640
Manufacturer Microchip Technology
Catalog Hard To Find
Description 64K SPI Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123312-25AA640
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25AA640 CAD Model

Description

The 25AA640 from Microchip Technology is a 64K SPI bus low-power serial EEPROM, an ideal data storage solution for applications requiring non-volatile memory with a small footprint. The device offers a flexible and reliable way to store configuration settings, calibration data, or any other application-specific information that must be preserved through power cycles.

Key Features of 25AA640:

  • Memory Size: 64 Kbits (8 Kbytes) of EEPROM, providing ample space for a variety of applications.
  • Interface: SPI (Serial Peripheral Interface) bus compatible, which ensures high-speed data transfer and simple integration into most microcontroller-based systems.
  • Voltage Range: Operates across a wide voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Write Protection: Features hardware write-protect pins for the entire memory array or just specific blocks, offering flexibility in protecting critical data from inadvertent changes.
  • High Reliability: Rated for over 1 million write cycles and a data retention period of over 100 years, ensuring the longevity and durability of stored data.
  • Speed: Fast write cycle times of 5 ms (max), allowing for efficient updates to stored data.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for use in harsh environments.
  • Packaging: Available in standard 8-lead PDIP, SOIC, and TSSOP packages, providing flexibility for various PCB layouts.

The 25AA640 is designed to be a versatile, easy-to-implement memory solution. Its small form factor, combined with low power consumption and robust data retention capabilities, make it an excellent choice for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and consumer electronics.

Microchip Technology's commitment to quality ensures that the 25AA640 EEPROM will deliver reliable performance and preserve critical data securely, making it a trusted component for developers and engineers.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1966 $61.9660
23+ $5.0843 $116.9389
36+ $4.9249 $177.2964
49+ $4.7667 $233.5683
63+ $4.6073 $290.2599
84+ $4.1303 $346.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess