Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455637-24VL025/ST
Manufacturer Microchip Technology
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 1.5V ~ 3.6V
Operating Temperature -20°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian 24VL025/ST CAD Model

Description

The 24VL025/ST from Microchip is a compact, highly efficient EEPROM with a storage capacity of 256 x 8 bits and operates at a low voltage of 1.5V. This device is designed to cater to applications requiring a small, low-power, non-volatile memory solution. It utilizes serial EEPROM technology, enabling the device to provide flexible data storage that can be electrically erased and reprogrammed. Ideal for use in a vast array of applications, including wearables, medical devices, and small electronics, the 24VL025/ST combines performance with reliability. This EPROM's low voltage operation not only reduces power consumption but also extends battery life in portable applications, making it a superb choice for designers looking to optimize their devices' energy efficiency. Furthermore, its miniature package allows for easy integration into space-constrained designs, offering a scalable and versatile memory solution.

You May Also Be Interested in

Spansion
128Mb NOR Flash (8Mx16)
Need more? Email Us
ECAD model for S29GL128S10DHB013
Micron Technology Inc.
128Mb Parallel NOR Flash
Lowest to $9.7792
ECAD model for MT28EW128ABA1HJS-OSIT
Winbond Electronics
256Mb NOR SpiFlash
Need more? Email Us
ECAD model for W25Q256JVBIM
Macronix
256Mb SPI NOR Flash
Need more? Email Us
ECAD model for MX25L25633FMI-10G
GigaDevice Semiconductor
16Mbit NOR Flash
Lowest to $1.9270
ECAD model for GD25LQ16ETJGR
Cypress Semiconductor Corp
NO Flash Nor
Need more? Email Us
ECAD model for S29AL008J70TFA020
Macronix
256Mb Parallel NOR Flash
Need more? Email Us
ECAD model for MX29GL256FLXGI-90Q
Spansion
128Mb NOR Flash
Need more? Email Us
ECAD model for S25FL128SAGNHV001
Cypress Semiconductor Corp
16Mb ( 2Mx8) NOR Flash
Need more? Email Us
ECAD model for AM29DL164DT-90EFT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention