EN
  • EN
  • DE

24LC64-E/ST

Part No 24LC64-E/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kbit I2C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24LC64
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854744-24LC64-E/ST
Ultra Librarian 3D Model Ultra Librarian 24LC64-E/ST CAD Model

Description

Microchip Technology 24LC64-E/ST EEPROM

The 24LC64-E/ST is a 64-Kbit Electrically Erasable PROM (EEPROM) device from Microchip Technology, designed to provide a robust and reliable non-volatile memory storage solution for a wide range of applications. This particular EEPROM device is part of Microchip’s serial I2C™ EEPROM product line and is encapsulated in a TSSOP package for surface-mount technology.

Key Features:

  • Memory Size: 64 Kbits (8,192 x 8 bits)
  • Interface: I2C (2-wire serial interface), supports 400 kHz (I2C Fast-Mode)
  • Operating Voltage: 2.5V to 5.5V, making it suitable for a variety of logic levels and power supply conditions
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C
  • Packaging: RoHS-compliant TSSOP (Thin Shrink Small Outline Package) for space-saving and efficient PCB layout
  • Write Cycle Time: 5 ms max, providing a fast data storage mechanism
  • Endurance: 1 million write cycles per byte, ensuring a long operational lifespan
  • Data Retention: Rated for over 200 years at 25°C, providing long-term data integrity
  • Page Write Buffer: Allows up to 32 bytes of data to be written in a single write cycle, enhancing write operation efficiency

Applications:

The 24LC64-E/ST is versatile and can be used in various applications, including:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart cards and identification systems
  • Networking equipment
  • Portable devices

With its robust design and compatibility with the I2C serial interface standard, the 24LC64-E/ST EEPROM from Microchip Technology is an excellent choice for developers requiring a reliable and high-performance non-volatile memory solution. Its wide voltage range and industrial temperature range make it suitable for harsh environments, while the high endurance and data retention rates ensure data stability over the product's lifetime.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess