EN
  • EN
  • DE

24LC32AT-I/SNG

Part No 24LC32AT-I/SNG
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 037692-24LC32AT-I/SNG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC32AT-I/SNG CAD Model

Description

24LC32AT-I/SNG - EEPROM Memory from Microchip Technology

The 24LC32AT-I/SNG is a 32Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a high-performance data storage solution with a robust serial interface. This EEPROM is part of Microchip's renowned 24XX32A series and operates on a standard I²C-compatible (2-wire) serial interface, making it an excellent choice for a wide range of applications in the consumer, industrial, automotive, and telecommunications sectors.

Key Features:

  • Memory Size: 32Kbit (4K x 8)
  • Interface Type: I²C (2-Wire)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system voltage levels.
  • Maximum Clock Frequency: 400kHz, supporting standard and fast I²C protocols.
  • Temperature Range: Industrial grade with an operational range from -40°C to +85°C.
  • Write Protect: Hardware data protection is provided via a write protect pin.
  • Page Write Buffer: Allows up to 32 bytes of data to be written in a single write cycle, enhancing data throughput.
  • Endurance: High reliability with a write endurance of 1 million write cycles and a data retention of more than 200 years.
  • Package: This device is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into various circuit designs.

Applications:

The versatility of the 24LC32AT-I/SNG makes it suitable for an array of applications, including:

  • Memory modules
  • Smart cards
  • Real-time clocks
  • Medical devices
  • Industrial and automotive controls
  • Portable consumer electronics

Part Number Explanation:

The part number 24LC32AT-I/SNG breaks down as follows:

  • 24LC32A refers to the EEPROM series and density.
  • T indicates the standard operating temperature range (Industrial).
  • I signifies the industrial temperature range.
  • /SN denotes the SOIC package type.
  • G stands for the RoHS-compliant (lead-free) version.

In summary, the 24LC32AT-I/SNG from Microchip Technology is a reliable and versatile EEPROM solution that offers a substantial 32Kbit of memory space, along with a user-friendly interface and robust performance characteristics suitable for a wide range of demanding applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2477 $50.7785
435+ $0.2320 $100.9200
670+ $0.2242 $150.2140
960+ $0.2085 $200.1600
1,250+ $0.2006 $250.7500
1,560+ $0.1928 $300.7680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,510 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess