EN
  • EN
  • DE

24LC32A-E/MS

Part No 24LC32A-E/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 400KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 761937-24LC32A-E/MS
Popularity Medium
Supply and Demand Status Limited
Family Name 24LC32A
Introduction Date September 20, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 24LC32A-E/MS CAD Model

Description

Microchip Technology 24LC32A-E/MS Product Overview

The 24LC32A-E/MS from Microchip Technology is a high-performance, 32-Kilobit serial Electrically Erasable PROM (EEPROM) with a versatile I²C interface. This memory chip is designed to provide a robust storage solution for advanced microcontroller-based systems. Its small form factor, low power consumption, and high endurance make it an ideal choice for a wide range of applications in consumer electronics, automotive, industrial control systems, and telecommunications.

Key Features

  • Memory Size: The device offers 32K bits of memory, organized as 4,096 x 8 bits, providing sufficient space for configuration parameters, serial numbers, calibration data, and more.
  • I²C Interface: The 24LC32A-E/MS supports the standard I²C protocol, allowing easy integration with most microcontrollers and processors. It provides a simple two-wire serial interface for communication.
  • Wide Voltage Range: This EEPROM operates across a broad voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Package: It comes in an 8-lead MSOP (Micro Small Outline Package) that is both space-efficient and ideal for surface-mount technology (SMT).
  • Write Protect: A hardware write-protect feature prevents accidental overwrite of data, enhancing the reliability of the stored information.
  • Endurance: The device is rated for a high endurance of 1 million write cycles and has a data retention period of over 200 years, ensuring the longevity of the data stored within.

Applications

The versatility of the 24LC32A-E/MS allows it to be used in a variety of applications, including:

  • Smart cards and identification systems
  • Automotive systems
  • Industrial and medical equipment
  • Consumer electronics like set-top boxes and gaming consoles
  • Networking devices such as routers and switches

Microchip Technology's 24LC32A-E/MS EEPROM is a reliable choice for designers who require a non-volatile memory solution that is both durable and easy to interface with. Its compact MSOP packaging and compatibility with serial I²C communication make it a versatile component for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1978 $53.9010
105+ $0.9829 $103.2045
160+ $0.9521 $152.3360
220+ $0.9214 $202.7080
285+ $0.8907 $253.8495
380+ $0.7986 $303.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess