EN
  • EN
  • DE

24LC16BT-E/MS

Part No 24LC16BT-E/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT I2C 8MSOP  /  EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24LC16B
Other Names 24LC16BT-E/MSR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254585-24LC16BT-E/MS
Ultra Librarian 3D Model Ultra Librarian 24LC16BT-E/MS CAD Model

Description

Microchip Technology's 24LC16BT-E/MS EEPROM

The 24LC16BT-E/MS is a high-quality, 16-Kbit Electrically Erasable PROM (EEPROM) from the reputable Microchip Technology. This memory device is designed to provide efficient data storage solutions for advanced microcontroller-based systems. The product is available in an MSOP (Micro Small Outline Package) form factor, which is ideal for applications where space is at a premium.

With an organization of 2048 words x 8 bits, the 24LC16BT-E/MS offers ample storage for a wide array of applications, including calibration data storage, device configuration, and user preference memory in consumer electronics, industrial devices, and automotive systems. The EEPROM operates across a voltage range of 2.5V to 5.5V, making it versatile for different power environments and ensuring compatibility with both 3.3V and 5V systems.

One of the standout features of the 24LC16BT-E/MS is its I²C-compatible (2-wire) serial interface, which allows for simple integration into existing designs and easy communication with most microcontrollers. Furthermore, the device supports a clock frequency of up to 400 kHz, enabling fast data transfer rates that are crucial for high-performance applications.

The 24LC16BT-E/MS is designed with reliability in mind. It boasts a high endurance of one million erase/write cycles and a data retention period of over 200 years, ensuring that data remains secure over the product's lifespan. Additionally, this EEPROM includes built-in error correction code (ECC) functionality, which provides an extra layer of data integrity protection.

For design flexibility, the 24LC16BT-E/MS features a page write buffer of 16 bytes, allowing for efficient batch writing operations. It also includes write-protect pins to prevent unintended writes, which is critical for maintaining the integrity of the stored data.

To meet various industrial standards, the 24LC16BT-E/MS is available in an extended temperature range of -40°C to +85°C, making it suitable for demanding environments. Its robust design and adherence to Microchip's quality standards make it a reliable choice for long-term data storage solutions.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess