EN
  • EN
  • DE

TS1220-600H-E

Part No TS1220-600H-E
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841045-TS1220-600H-E
Ultra Librarian 3D Model Ultra Librarian TS1220-600H-E CAD Model

Description

Product Overview: TS1220-600H-E by STMicroelectronics

The TS1220-600H-E is a state-of-the-art SCR (Silicon-Controlled Rectifier) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance SCR is specifically engineered to provide efficient and reliable operation for a wide range of applications, including motor control, overvoltage crowbar protection, and various types of power management tasks.

With its robust design, the TS1220-600H-E boasts a repetitive peak off-state voltage (V<sub>DRM) of 600V, which ensures it can handle significant voltage without failure. Its on-state RMS current (I<sub>T(RMS)) of 12A allows it to manage considerable power throughput, making it suitable for moderate to high power circuits. Additionally, the device features a non-repetitive surge peak on-state current (I<sub>TSM) of 120A, providing excellent tolerance against transient current spikes that can occur in electrical systems.

The trigger gate current (I<sub>GT) of the TS1220-600H-E is designed to be low, requiring only 15mA to activate, which minimizes power loss and improves the overall efficiency of the system it is integrated into. Furthermore, the holding current (I<sub>H) is specified at a low value of 15mA, ensuring the SCR remains in the conducting state only when required, thus preventing unnecessary power dissipation.

The TS1220-600H-E is housed in a TO-220AB package, which is widely recognized for its excellent thermal performance and mechanical robustness. This package is ideal for through-hole mounting, making it easy to integrate into various circuit boards and systems.

STMicroelectronics has designed the TS1220-600H-E with a focus on reliability and longevity, incorporating features that protect against over-temperature conditions and ensuring a high level of performance stability throughout its operational life. The device is compliant with RoHS and halogen-free standards, reflecting STMicroelectronics' commitment to environmental responsibility.

Whether for industrial, consumer, or automotive applications, the TS1220-600H-E SCR from STMicroelectronics is an excellent choice for designers seeking a reliable and efficient solution for controlling power in their electronic circuits.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,986 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess