EN
  • EN
  • DE

24LC128T-I/STA37R

Part No 24LC128T-I/STA37R
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152023-24LC128T-I/STA37R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC128T-I/STA37R CAD Model

Description

The 24LC128T-I/STA37R is a 128Kb I²C™ compatible Serial EEPROM designed by Microchip Technology. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device provides robust storage solutions for a wide range of applications. It is a part of Microchip's renowned series of memory products that are known for their reliability and performance.

Key Features

  • Memory Size: 128 Kbits (16,384 x 8)
  • Interface Type: I²C (Two-Wire Serial Interface)
  • Speed: Supports standard, fast, and high-speed modes
  • Operating Voltage: 2.5V to 5.5V
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: TSSOP (Thin Shrink Small Outline Package)
  • Write Cycle Time: 5 ms (max.)
  • Endurance: 1 million write cycles
  • Data Retention: 200 years

Applications

The 24LC128T-I/STA37R EEPROM is ideal for applications that require data storage that must be preserved during power loss. It can be used in:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Data loggers

Product Advantages

The 24LC128T-I/STA37R offers several advantages for system designers. Its wide voltage range and temperature stability make it suitable for harsh environments. The I²C interface facilitates easy integration into existing systems with minimal pin count, and the high endurance and data retention ensure data integrity over an extended period. Moreover, Microchip's commitment to quality ensures that this EEPROM will provide reliable data storage, making it a trusted choice for critical applications.

Ordering Information

To order or obtain more information about the Microchip 24LC128T-I/STA37R EEPROM, visit Microchip's official website or contact an authorized distributor. Ensure the product number is specified accurately to receive the correct device variant for your project needs.

You May Also Be Interested in

Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess