EN
  • EN
  • DE

24LC128T-E/MNY

Part No 24LC128T-E/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description 128K I2C™ CMOS Serial EEPROM | IC EEPROM 128KB I2C 400KHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Family Part Number 24LC128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123222-24LC128T-E/MNY
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC128T-E/MNY CAD Model

Description

Microchip Technology 24LC128T-E/MNY

The Microchip Technology 24LC128T-E/MNY is a 128Kb (16K x 8) I²C-compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is designed for advanced data storage in embedded systems. This EEPROM operates on a voltage range of 2.5V to 5.5V, making it suitable for a wide variety of applications that require low-power and high-performance data storage solutions.

Key Features:

  • I²C Serial Interface: The device supports the standard I²C serial interface for easy integration into most microcontroller-based systems, allowing for simple data transfer with minimal pin usage.
  • Large Memory Capacity: With a storage capacity of 128 kilobits, the 24LC128T-E/MNY provides ample space for configuration parameters, non-volatile data storage, and dynamic application data.
  • Low-power Consumption: The device is designed for low-power applications, making it ideal for battery-powered devices and systems where power efficiency is crucial.
  • Write Protect: A hardware write-protect feature prevents accidental overwrites and data corruption, ensuring the integrity of the stored data.
  • High Reliability: The EEPROM is rated for high reliability, with a high endurance of one million write cycles and a data retention period of over 200 years.
  • Wide Temperature Range: This device operates across an industrial temperature range of -40°C to +85°C, making it robust enough for harsh environments.

Applications:

The 24LC128T-E/MNY is suitable for a diverse array of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards
  • Portable consumer electronics

Package Information:

The device is available in an 8-lead TDFN (Thin Dual Flat No-lead) package, which is both space-saving and suitable for automated assembly processes. The part number suffix 'MNY' specifies this particular package and temperature rating.

With its robust feature set and proven reliability, the Microchip Technology 24LC128T-E/MNY EEPROM is a versatile and dependable choice for designers looking to enhance their data storage capabilities in compact and power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2894 $50.3668
54+ $1.8785 $101.4390
83+ $1.8198 $151.0434
114+ $1.7611 $200.7654
147+ $1.7024 $250.2528
197+ $1.5263 $300.6811
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess