Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC1025
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 851129-24LC1025T-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC1025T-E/SN CAD Model

Description

Microchip Technology 24LC1025T-E/SN EEPROM

The 24LC1025T-E/SN is a high-performance, 1 Mbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide a flexible and reliable non-volatile memory storage solution for advanced microcontroller-based systems. Its I²C interface allows for easy integration into a wide array of electronic applications.

Key Features

  • Memory Size: The device features a 1024 Kbit (1 Mbit) memory capacity, providing ample space for data storage requirements.
  • Interface: It utilizes a serial I²C (Inter-Integrated Circuit) bus, which ensures simple two-wire serial communication with microcontrollers and other devices.
  • Speed: The EEPROM operates at clock frequencies up to 400 kHz (Fast Mode) and 1 MHz (Fast-Mode Plus), making it suitable for high-speed data transactions.
  • Low Power Consumption: Designed for low-power consumption, it is an excellent choice for battery-operated and power-sensitive applications.
  • Operating Voltage: The device supports a wide voltage range from 2.5V to 5.5V, providing flexibility for various system voltage requirements.
  • Package: It comes in an 8-pin SOIC (SN) package, which is widely used and suitable for surface-mount technology (SMT).
  • Temperature Range: The EEPROM is operational across the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The 24LC1025T-E/SN is versatile and can be employed in a variety of applications including:

  • Data storage for industrial control systems
  • Configuration and calibration data retention
  • Consumer electronics settings storage
  • Automotive systems data backup
  • Medical devices memory requirements

With its robust design and extensive features, the Microchip Technology 24LC1025T-E/SN EEPROM is a reliable choice for designers looking to enhance their systems with a durable and efficient non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Microchip Technology
IC EEPROM 512KBIT I2C 8MSOP / EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-MSOP
Need more? Email Us
ECAD model for 24CS512T-E/MS
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Microchip Technology
IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC64FT-E/MNY
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
Renesas Electronics America
IC SRAM 4.5MBIT PAR 208CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
Need more? Email Us
ECAD model for 70T3599S166BF
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1364 $53.7732
30+ $3.3940 $101.8200
46+ $3.2879 $151.2434
63+ $3.1819 $200.4597
82+ $3.0758 $252.2156
109+ $2.7576 $300.5784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention