EN
  • EN
  • DE

24LC08BHT-I/SN

Part No 24LC08BHT-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC08BH
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1323328-24LC08BHT-I/SN
Ultra Librarian 3D Model Ultra Librarian 24LC08BHT-I/SN CAD Model

Description

Microchip Technology's 24LC08BHT-I/SN EEPROM

The 24LC08BHT-I/SN is a high-quality, 8-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from Microchip Technology, renowned for its reliability and performance in a wide range of applications. This integrated circuit is designed to add flexible, non-volatile data storage to your electronic projects and products.

Featuring an organization of 1024 words x 8 bits, the 24LC08BHT-I/SN provides ample space for calibration data, device configuration, and user settings that need to be preserved across power cycles. The device operates under a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard digital circuits.

This EEPROM comes in a small 8-pin SOIC (SN) package, which is ideal for space-constrained applications. The device's I²C-compatible serial interface ensures easy integration into your existing microcontroller-based systems, with support for a bus speed of 400 kHz. This allows for quick and efficient data transfers without the need for complex interfacing or additional hardware.

The 24LC08BHT-I/SN also boasts an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications where robust performance is required under harsh environmental conditions. Its endurance of 1 million erase/write cycles and data retention of over 200 years ensures the longevity and durability of the data stored within.

Additional features of this EEPROM include a page write buffer, which allows up to 16 bytes of data to be written in a single write cycle, reducing the time spent programming the device. Furthermore, built-in write protection mechanisms, such as the write protect pin and software write protection, help prevent inadvertent data alteration, ensuring the integrity of your stored information.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the 24LC08BHT-I/SN from Microchip Technology is a reliable choice for your non-volatile memory needs, offering both performance and flexibility in a compact form factor.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess