EN
  • EN
  • DE

24LC02B-I/ST

Part No 24LC02B-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 038850-24LC02B-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC02B-I/ST CAD Model

Description

Product Overview: 24LC02B-I/ST

The 24LC02B-I/ST is a 2Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular EEPROM device offers an array of features that make it suitable for a wide range of applications in various industries, including consumer electronics, automotive, industrial control systems, and telecommunications.

With an organization of 256 x 8 (2 Kbits), the 24LC02B-I/ST provides a substantial amount of data storage while maintaining a small form factor, packaged in a TSSOP (Thin Shrink Small Outline Package) with 8 pins. It operates across a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications. The device is optimized for use in environments where low-power and low-voltage operations are essential.

One of the key features of this EEPROM is its I2C serial interface, which is a widely used communication protocol that allows for simple integration into existing systems and easy expansion. The 24LC02B-I/ST supports a bidirectional data transfer protocol and is capable of clock stretching, which is a significant advantage in ensuring data integrity during communication with a microcontroller.

Furthermore, the 24LC02B-I/ST boasts a high reliability with its write endurance of one million write cycles and a data retention period of more than 200 years. This durability is crucial for applications where data integrity and longevity are paramount. The device also includes features such as hardware write protection, which prevents accidental data overwriting, and a page write buffer, which allows for faster write operations.

For developers and engineers, the 24LC02B-I/ST is supported by Microchip's extensive resources, including technical documentation, development tools, and customer support. This ensures that integration and development with the EEPROM are as seamless and efficient as possible.

In summary, the 24LC02B-I/ST from Microchip Technology is a robust, high-performance Serial EEPROM that offers an excellent solution for data storage requirements in a multitude of electronic applications. Its small size, low-power operation, and reliable data retention make it an ideal choice for designers looking to enhance their systems with a dependable memory component.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess