Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24LC02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371495-24LC02B-I/MS
Ultra Librarian 3D Model Ultra Librarian 24LC02B-I/MS CAD Model

Description

Microchip Technology's 24LC02B-I/MS EEPROM

The 24LC02B-I/MS is a high-performance, 2 Kbit Electrically Erasable PROM (EEPROM) from Microchip Technology, offering a robust storage solution for applications that require reliable and low-power non-volatile memory. Its small size and serial I2C interface make it an ideal choice for a wide range of applications in the consumer, automotive, industrial, and telecommunication sectors.

This EEPROM device operates in the standard I2C fast mode, providing a data transfer rate of up to 400 kHz. It has a voltage range of 2.5V to 5.5V, which allows for flexible integration into various system designs without the need for complex level shifters. The 24LC02B-I/MS comes in an 8-pin MSOP (Micro Small Outline Package) that is both space-saving and suitable for surface-mount technology, enhancing its compatibility with modern printed circuit board designs.

One of the key features of the 24LC02B-I/MS is its byte-level serial EEPROM functionality. This means that data can be written in bytes rather than having to erase and write entire pages, making it highly efficient for storing small amounts of data that may change frequently, such as device configurations or calibration parameters. Additionally, the EEPROM has a self-timed erase and write cycle, which includes an auto-erase before writing to minimize the time required for data management.

The device also boasts a high endurance of one million erase/write cycles and a data retention period of more than 200 years, ensuring the reliability and longevity of the data stored. Furthermore, it features a hardware write-protect pin, which can be used to prevent accidental data overwrites and enhance the security of the information stored.

Microchip Technology provides a comprehensive support ecosystem for the 24LC02B-I/MS, including technical documentation, development tools, and software libraries, making it easier for designers to integrate this EEPROM into their projects. Whether it's for storing sensitive calibration data or user preferences, the 24LC02B-I/MS is an excellent choice for designers who require a dependable and compact non-volatile memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PAR 96FBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14)
Need more? Email Us
ECAD model for MT41J64M16JT-107:G
NTE
Integrated Circuit Eprom 256KB (32K X 8)120NS Uv Erasable 28-LEAD DIP
Need more? Email Us
ECAD model for NTE27C256-12D
Infineon Technologies
IC NVSRAM 1MBIT PAR 44TSOP II
Need more? Email Us
ECAD model for CY14B101LA-ZS20XI
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
ON Semiconductor
IC EEPROM 4KBIT MICROWIRE 8DIP / EEPROM Memory IC 4Kbit Microwire 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C66EN
Micron Technology Inc.
IC FLASH 256GBIT PAR 132TBGA / FLASH - NAND (MLC) Memory IC 256Gbit Parallel 167 MHz 132-TBGA (12x18)
Need more? Email Us
ECAD model for MT29F256G08CMCDBJ5-6R:D
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5591 $50.3190
220+ $0.4588 $100.9360
340+ $0.4444 $151.0960
470+ $0.4301 $202.1470
605+ $0.4158 $251.5590
805+ $0.3728 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,098 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention