EN
  • EN
  • DE

24LC01BT-E/OT16KVAO

Part No 24LC01BT-E/OT16KVAO
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1KBIT I2C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168749-24LC01BT-E/OT16KVAO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Base Product Number 24LC01B
Voltage - Supply 2.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Ultra Librarian 3D Model Ultra Librarian 24LC01BT-E/OT16KVAO CAD Model

Description

The 24LC01BT-E/OT16KVAO is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leader in microcontroller and analog semiconductors. This memory chip offers a 1 Kbit capacity and is designed for optimal storage solutions where small amounts of data need to be saved without power. It is an ideal component for a wide range of applications including industrial, automotive, and consumer electronics.

Operating in the standard single-supply voltage range of 2.5V to 5.5V, the 24LC01BT-E/OT16KVAO provides designers with a flexible and power-efficient storage option. The device supports a bidirectional two-wire bus and data transmission protocol (I²C) which allows for easy integration into existing systems with minimal pin count. This serial interface also facilitates simple connection with microcontrollers and other ICs, making it a versatile choice for system design.

The EEPROM comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. Its small form factor does not compromise its performance or reliability, with the capability to endure one million write cycles and maintain data integrity for over 200 years at 25°C.

One of the key features of the 24LC01BT-E/OT16KVAO is its built-in error correction code (ECC) functionality. This feature ensures the accuracy of data transfer and storage, enhancing the overall reliability of the device. Additionally, it supports a maximum clock frequency of 400 kHz (2.5V), allowing for quick data access and programming.

As with many of Microchip's memory products, the 24LC01BT-E/OT16KVAO is designed with an emphasis on low-power consumption, making it suitable for battery-powered devices. Its industry-standard packaging and operational specifications ensure that it is a drop-in replacement for many existing designs, offering a straightforward upgrade path for enhancing system memory capabilities.

In summary, the 24LC01BT-E/OT16KVAO from Microchip Technology is a robust, small-sized EEPROM chip that offers reliable storage solutions, ease of integration, and efficient operation, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess