EN
  • EN
  • DE

24L1B-I/MS

Part No 24L1B-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151988-24L1B-I/MS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24L1B-I/MS CAD Model

Description

The Microchip Technology 24L1B-I/MS is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers high-speed data storage and retrieval with a robust design that ensures data integrity and reliability. This memory component is part of the serial EEPROM family and is widely used in a variety of applications, ranging from industrial to consumer electronics, due to its versatility and performance.

Key Features

  • Memory Size: The 24L1B-I/MS offers a storage capacity that is ideal for applications requiring moderate amounts of non-volatile memory.
  • Interface Type: It features a serial interface for communication, which allows for simple integration into various systems with minimal pin usage.
  • Operating Voltage: This device operates at a voltage that is compatible with most microcontroller logic levels, ensuring easy interfacing and power efficiency.
  • Temperature Range: Designed to operate across a wide temperature range, the 24L1B-I/MS is suited for environments that experience temperature extremes, making it a reliable choice for demanding applications.
  • Package / Case: It comes in a compact, surface-mount package, which allows for space-saving PCB designs and is suitable for automated assembly processes.
  • Write Cycle Time: The EEPROM features fast write cycle times, enabling quick data updates and reducing system downtime during memory writes.
  • Data Retention: With its excellent data retention capabilities, the 24L1B-I/MS ensures that data is preserved for extended periods, even without power.
  • Endurance: The device boasts high endurance, with the ability to withstand a significant number of write cycles, which is essential for applications that require frequent data changes.

Applications

The 24L1B-I/MS is suitable for a wide array of applications. It is commonly used in settings that require data logging, such as in industrial control systems, medical devices, and automotive electronics. Additionally, it is ideal for use in consumer electronics, including appliances, smart gadgets, and portable devices, where reliable non-volatile memory is essential.

In summary, the Microchip Technology 24L1B-I/MS EEPROM is a high-quality memory component that offers a balance of performance, durability, and ease of integration, making it an excellent choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess