EN
  • EN
  • DE

24FC512T-I/SM

Part No 24FC512T-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description 512K I2C™ CMOS Serial EEPROM | IC EEPROM 512K I2C 1MHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512kb
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIJ
Family Part Number 24FC512
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1123187-24FC512T-I/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24FC512T-I/SM CAD Model

Description

Microchip Technology's 24FC512T-I/SM Serial EEPROM

The 24FC512T-I/SM is a high-performance 512Kb I²C compatible Serial EEPROM device from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This particular model comes in an 8-lead SOIJ package, ensuring a compact footprint suitable for space-constrained applications.

Key Features

  • Memory Size: The device boasts a memory size of 512 Kbits, providing ample storage for configuration parameters, non-volatile data storage, and other use cases where a significant amount of EEPROM memory is required.
  • Interface Type: It utilizes an I²C (Inter-Integrated Circuit) serial interface, which supports standard, fast, and high-speed modes, making it highly adaptable to various communication speed requirements.
  • Operating Voltage: The 24FC512T-I/SM operates within a voltage range of 1.7V to 5.5V, accommodating a wide array of power supplies and ensuring compatibility with both low-voltage and standard logic-level systems.
  • Speed: With a maximum clock frequency of 1 MHz, this EEPROM provides rapid data access and swift write operations, enhancing overall system performance.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Write Protect: A hardware write-protect feature is included to prevent accidental overwrite or corruption of data, ensuring the integrity of the stored information.
  • Packaging: The surface-mount 8-lead SOIJ package allows for efficient PCB layout and is ideal for automated assembly processes.

Applications

The versatility of the 24FC512T-I/SM makes it an excellent choice for a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Networking equipment

With its robust feature set and Microchip Technology's commitment to quality, the 24FC512T-I/SM is a reliable solution for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess