EN
  • EN
  • DE

AT93C56-10PC-2.7

Part No AT93C56-10PC-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 2MHZ 8DIP / EEPROM Serial-3Wire 2K-bit 256 x 8/128 x 16 3.3V/5V 8-Pin PDIP W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Clock Frequency 2MHz
Write Cycle Time - Word, Page 10ms
Memory Interface SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 769114-AT93C56-10PC-2.7
Popularity Medium
Supply and Demand Status Limited
Family Name AT93C56
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT93C56-10PC-2.7 CAD Model

Description

Microchip Technology AT93C56-10PC-2.7 EEPROM

The Microchip Technology AT93C56-10PC-2.7 is a high-performance, 2Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) that offers a robust storage solution for applications requiring non-volatile memory. With its serial interface and low-power operation, it is an ideal component for a wide range of devices in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Memory Size: 2Kb (256 x 8 or 128 x 16-bit organization) which allows for efficient storage of configuration data, serial numbers, or calibration information.
  • Operating Voltage: 2.7V to 5.5V, making it versatile for both 3V and 5V systems.
  • Interface: The device communicates via a simple and easy-to-implement Serial Peripheral Interface (SPI), ensuring compatibility with a wide range of microcontrollers and processors.
  • Speed: Fast write cycle times of 5ms max, with a clock frequency of 2MHz at 5.5V, which facilitates quick updates to stored data.
  • Endurance: The EEPROM is rated for 1 million write cycles, ensuring data reliability and integrity over the product's lifespan.
  • Data Retention: Guaranteed for 100 years, providing long-term data storage without the need for external backup power.
  • Package Type: Available in a PDIP (Plastic Dual In-line Package), the AT93C56-10PC-2.7 is suitable for through-hole mounting, which is beneficial for prototyping and applications with space constraints.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh operating environments.
  • Self-Timed Write Cycle: Includes an auto-erase and auto-write cycle, simplifying the write operation.
  • Security: Features a write protect pin to prevent inadvertent writes, enhancing data security.

The Microchip AT93C56-10PC-2.7 EEPROM offers a reliable and compact data storage solution. Its robust endurance and data retention capabilities, combined with a straightforward SPI interface, make it an excellent choice for a multitude of applications that require non-volatile memory storage with minimal power consumption and reliable performance over a wide temperature range.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8698 $52.1880
145+ $0.7137 $103.4865
220+ $0.6914 $152.1080
300+ $0.6691 $200.7300
390+ $0.6468 $252.2520
520+ $0.5799 $301.5480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess